EN
  • EN
  • DE

A1150LLHLT-T

Part No A1150LLHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 11mT Trip, 4.5mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3V ~ 24V
Current - Supply (Max) 17mA
Output Type Current Source
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23W
Package / Case SOT-23W
Base Product Number A1150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 1004386-A1150LLHLT-T
Ultra Librarian 3D Model Ultra Librarian A1150LLHLT-T CAD Model

Description

The A1150LLHLT-T is a magnetic sensor switch manufactured by Allegro MicroSystems.

  • Type: Unipolar switch
  • Operating Temperature: -40°C to 150°C
  • Sensing Range: 11mT trip and 4.5mT release
  • Output: Current source
  • Maximum Supply Current: 17mA
  • Voltage Supply Range: 3V to 24V
  • Mounting Type: Surface mount technology (SMT)
  • Package: SOT-23W
  • Package Type: Tape & reel (TR)
  • Standard Package: 6,000
  • Category: Sensors
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH: REACH unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess