EN
  • EN
  • DE
  • IT

P4SMAJ20AT/R7

Part No P4SMAJ20AT/R7
Manufacturer Panjit
Catalog Custom Parts (N - R)
Description Diode TVS Single Uni-Dir 20V 400W 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116796-P4SMAJ20AT/R7
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P4SMAJ20AT/R7 CAD Model

Description

The P4SMAJ20AT/R7, manufactured by Panjit, is a surface-mount Transient Voltage Suppressor (TVS) diode. This component is designed to protect sensitive electronic circuits from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. Its fast response time and high surge capability make it suitable for protecting a wide range of electronic equipment.

Applications

  • Protection of I/O interfaces
  • Protection of power lines
  • Protection of data lines
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunications equipment

Features

  • Surface mount SMA package
  • Fast response time
  • High surge capability
  • Low clamping voltage
  • Unidirectional configuration
  • RoHS compliant
  • Excellent clamping capability

Benefits

  • Protection against voltage transients
  • Reduced risk of equipment damage
  • Improved system reliability
  • Easy to integrate into PCB layouts
  • Fast and effective protection
  • Environmentally friendly
  • Effective protection even against strong surges

Additional Details

The P4SMAJ20AT/R7 is designed to clamp voltage transients to a safe level, preventing damage to downstream components. The SMA package allows for easy surface mount assembly. The "20A" in the part number indicates a standoff voltage of 20V. The fast response time ensures that the TVS diode can respond quickly to transient events. The unidirectional configuration means that the TVS diode conducts only in one direction. The R7 at the end of the part number may designate the packaging type (e.g., tape and reel). It is crucial to refer to the datasheet for precise specifications like peak pulse power, clamping voltage, and operating temperature range. This TVS diode provides robust protection in applications susceptible to voltage surges. The design meets industry safety requirements.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Mitsubishi
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pericom
Lowest to $1.6087
Lattice Semiconductor Corporation
Need more? Email Us
Conexant Systems
Lowest to $14.6893

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,235 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess