EN
  • EN
  • DE

DI100ST/R

Part No DI100ST/R
Manufacturer Panjit
Catalog OEM Parts (C - E)
Description Diode Rectifier Bridge Single 50V 1A 4-Pin SPDIP SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055507-DI100ST/R
Categories OEM Parts(C-E)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DI100ST/R CAD Model

Description

The DI100ST/R is a rectifier diode manufactured by Panjit. It's designed for general-purpose rectification in various electronic circuits and power supplies. This diode converts AC current to DC current with reasonable efficiency and reliability.

Applications:

  • AC to DC power supplies
  • Freewheeling diode applications
  • Polarity protection circuits
  • General-purpose rectification
  • Adapters and chargers

Features:

  • High surge current capability: Can withstand high surge currents, making it suitable for applications with transient current spikes.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High reliability: Designed for long-term reliable operation.
  • Glass passivated junction: Enhances stability and reliability.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Efficient AC-DC conversion: Enables efficient conversion of AC to DC power.
  • Protection against surge currents: Provides robust protection against transient current spikes, preventing damage to the diode and surrounding circuitry.
  • Improved power supply efficiency: Low forward voltage drop minimizes power loss, leading to improved power supply efficiency.
  • Long-term reliability: Designed for long-term reliable operation, reducing the need for frequent replacements.
  • Environmentally friendly: RoHS compliant, minimizing environmental impact.

Additional Details:

The DI100ST/R's key specifications include its maximum repetitive peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and peak forward surge current (IFSM). The forward voltage drop (VF) is typically specified at a given forward current. Refer to the datasheet for the exact specifications and operating conditions. The device is commonly available in a DO-41 package.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess