EN
  • EN
  • DE

BZT52-C2V4S T/R

Part No BZT52-C2V4S T/R
Manufacturer Panjit
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0831+
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 709820-BZT52-C2V4S T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52-C2V4S T/R CAD Model

Description

The BZT52-C2V4S T/R is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation and overvoltage protection in a variety of electronic circuits. Zener diodes are essential for maintaining stable voltage levels and protecting sensitive components from voltage spikes.

Applications

  • Voltage Regulation: Stabilizing voltage levels in power supplies and reference circuits.
  • Overvoltage Protection: Protecting sensitive components from damage due to voltage surges and spikes.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Voltage Clamping: Preventing voltage from exceeding a certain level in sensitive circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltage spikes caused by ESD or inductive loads.

Features

  • Zener Voltage of 2.4V: Provides a stable voltage reference at 2.4 volts.
  • Surface Mount Package (SOD-323): Compact size suitable for high-density circuit boards.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for hazardous substances.

Benefits

  • Precise Voltage Regulation: Ensures a stable and accurate voltage reference.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved Reliability: Offers consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS environmental standards.

The BZT52-C2V4S T/R Zener diode features a power dissipation rating determined by its package type and thermal characteristics. It offers a low dynamic impedance, ensuring a stable voltage output under varying current conditions. Key parameters include the Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf). This diode is commonly used in portable electronics, automotive systems, and industrial control equipment where voltage regulation and overvoltage protection are critical. The “T/R” suffix typically indicates tape and reel packaging for automated assembly processes, while the 'S' might signify a tighter tolerance or specific performance characteristic.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess