EN
  • EN
  • DE

1SS417FN2

Part No 1SS417FN2
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SCHOTTKY BARRIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1122777-1SS417FN2
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SS417FN2 CAD Model

Description

The 1SS417FN2 is a high-speed switching diode manufactured by Panjit. This diode is designed for applications requiring fast switching speeds and low capacitance. It's commonly used in various electronic circuits for signal detection, rectification, and protection.

Applications

  • High-Speed Switching: Used in circuits where rapid switching is required, such as in digital circuits and high-frequency applications.
  • Signal Detection: Employed in signal detection circuits for detecting weak signals.
  • Rectification: Used as a rectifier in low-power AC-DC converters.
  • Protection Circuits: Used for protecting sensitive electronic components from voltage spikes and overcurrent conditions.

Features

  • Fast Reverse Recovery Time: Enables rapid switching performance.
  • Low Capacitance: Minimizes signal distortion and improves high-frequency performance.
  • Small Package Size: Allows for compact circuit designs.
  • High Forward Current: Supports relatively high forward current.

Benefits

  • Efficient Switching: Fast reverse recovery time ensures efficient switching behavior.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion in high-frequency applications.
  • Compact Design: Small package allows for integration in space-constrained applications.
  • Reliable Protection: Protects components from damage due to voltage and current surges.

Additional Details

Absolute Maximum Ratings:

  • Peak Reverse Voltage (VRM): 85 V
  • Forward Current (IF): 100 mA
  • Peak Forward Surge Current (IFSM): 1 A
  • Power Dissipation (PD): 200 mW
  • Junction Temperature (Tj): 125 °C
  • Storage Temperature (Tstg): -55 to +150 °C

Electrical Characteristics (at Ta = 25°C):

  • Forward Voltage (VF): 1.2 V (max) at IF = 100 mA
  • Reverse Current (IR): 1 µA (max) at VR = 80 V
  • Reverse Recovery Time (trr): 4 ns (typ) at IF = 10 mA, VR = 6 V
  • Total Capacitance (CT): 4 pF (typ) at VR = 0 V, f = 1 MHz

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess