Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1122457-1SMB2EZ150
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB2EZ150 CAD Model

Description

The 1SMB2EZ150 is a transient voltage suppression (TVS) diode manufactured by Panjit. This diode is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning, and inductive switching. Its fast response time and high surge capability make it an ideal choice for safeguarding circuits from overvoltage conditions.

Applications

  • ESD Protection: Safeguarding electronic devices against electrostatic discharge.
  • Lightning Surge Protection: Protecting circuits from voltage surges induced by lightning.
  • Inductive Load Switching: Suppressing voltage transients generated by inductive loads.
  • Data Line Protection: Protecting data lines from voltage spikes.
  • Power Supply Protection: Protecting power supplies from voltage surges and transients.

Features

  • Transient Voltage Suppression: Provides effective protection against transient voltages.
  • Fast Response Time: Quickly responds to transient events, clamping the voltage to safe levels.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • Low Clamping Voltage: Minimizes the stress on protected components by limiting the clamping voltage.
  • SMB Package: Compact surface mount package for efficient board space utilization.

Benefits

  • Enhanced Reliability: Increases the overall reliability of electronic systems by preventing damage from voltage transients.
  • Protection Against Damage: Protects sensitive components from damage caused by voltage surges.
  • Improved System Performance: Maintains stable system performance by suppressing transient voltages.
  • Compact Solution: Offers a compact protection solution due to the small SMB package.
  • Cost-Effective: Provides a cost-effective means of protecting electronic circuits from overvoltage conditions.

Additional Details

The 1SMB2EZ150 features a stand-off voltage of 150V and a peak pulse power dissipation of 600W. For precise electrical specifications, including breakdown voltage, clamping voltage, and peak pulse current, refer to the official datasheet. Ensuring that the diode operates within its maximum rated values is crucial for optimal performance and longevity.

Proper PCB layout is essential for effective transient voltage suppression. The TVS diode should be placed as close as possible to the protected component to minimize lead inductance. A series impedance may be used to limit the current through the diode during a surge event, further enhancing protection.

You May Also Be Interested in

Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to €0.9859
ECAD model for ACPL-W61L
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower™ Header, Right Angle, 8 Power Contacts, 12 Signal Contacts, Select Gold (Au) Plating, for 2.36mm (.093") Thick PC Board, with Guide Pockets | CONN PLUG LPHPOWER 20POS PCB
Need more? Email Us
ECAD model for 0459858212
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to €0.5725
ECAD model for 74HCT193
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to €4.2159
ECAD model for ADR392AUJZ-REEL7
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention