EN
  • EN
  • DE

S2X2LG6NM

Part No S2X2LG6NM
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways
Mfr Panduit Corp
Series Fiber-Duct™
Package Bulk
Product Status Obsolete
Wire Duct Type Solid (Raceway), Base
Height 2.000" (50.80mm)
Length 6.00' (1.83m)
Width 2.000" (50.80mm)
Features No Mounting Holes
Material Poly-Vinyl Chloride (PVC)
Color Gray, Light
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.8510
Win Source Part Number 1308494-S2X2LG6NM
Ultra Librarian 3D Model Ultra Librarian S2X2LG6NM CAD Model

Description

The Fiber-Duct™ wire duct is a high-quality product manufactured by Panduit Corp.

  • Color: Gray, light
  • Mounting Holes: No
  • Material: Poly-vinyl chloride (PVC)
  • Length: 6.00' (1.83m)
  • Width: 2.000" (50.80mm)
  • Height: 2.000" (50.80mm)
  • Wire Duct Type: Solid (raceway), base
  • ECCN: EAR99 compliant
  • MSL Level: Not Applicable
  • HTSUS: 8536.90.8510
  • Packaging: Bulk packaging
  • Standard Package: 1

You May Also Be Interested in

Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 6' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 6.00' (1.83m)
Need more? Email Us
Panduit Corp
Need more? Email Us
Phoenix Contact
WIRE DUCT SOLID 2PC RIVET 6.56'
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess