EN
  • EN
  • DE

B82731M2351A30

Part No B82731M2351A30
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description Ind Common Mode Choke 100mH 350mA 4.5Ohm -30% to 50% Wirewound 4-Pin Radial Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Core Material Ferrite
Current 350 mA
Current Rating 350 mA
DC Current 350 mA
DC Resistance (DCR) 4.5 Ω
Depth 15 mm
Height 20.4978 mm
Inductance 100 mH
Lead/Base Style Pin
Lead Free Lead Free
Lead Pitch 12.5 mm
Length 21 mm
Max DC Current 350 mA
Max Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -40 °C
Mount Through Hole
Number of Lines 2
Number of Pins 4
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8504500000
Shielding Unshielded
Termination Radial
Test Frequency 10 kHz
Tolerance 50 %
Weight 8.000009 g
Width 15.0114 mm
Win Source Part Number 1147798-B82731M2351A30
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B82731M2351A30 CAD Model

Description

The EPCOS (TDK) 1147798-B82731M2351A30 is a through-hole inductor that has a current rating of 350mA and an inductance of 100mH with a tolerance of 50%.

  • Manufacturer: EPCOS (TDK)
  • Mounting Type: Through-Hole
  • Current Rating: 350mA
  • Inductance: 100mH
  • Tolerance: 50%
  • Length: 21mm
  • Height: 20.4978mm
  • Width: 15.0114mm
  • Depth: 15mm
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum DC Current: 350mA
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
TE Connectivity
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess