EN
  • EN
  • DE

MC37X37IG2

Part No MC37X37IG2
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways
Description WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways
Mfr Panduit Corp
Series PANDUCT® Type MC
Package Bulk
Wire Duct Type Slotted (Raceway), 2 Piece
Height 1.410" (35.81mm)
Length 6.56' (2.00m)
Width 1.470" (37.34mm)
Mounting Type Screw
Features Separate Snap in Lid (Included)
Material Poly-Vinyl Chloride (PVC)
Color Gray, Light
Base Product Number MC37X37
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8510
Other Names 298-22469,MC37X37IG2-ND,07498374295
Standard Package 10
Win Source Part Number 1188548-MC37X37IG2
Ultra Librarian 3D Model Ultra Librarian MC37X37IG2 CAD Model

Description

The Panduit Corp MC37X37IG2 is a wire duct slotted raceway with a length of 6.56' (2.00m) and a height of 1.410" (35.81mm).

  • Length: 6.56' (2.00m)
  • Height: 1.410" (35.81mm)
  • Lid: Separate Snap-In
  • Material: Poly-Vinyl Chloride (PVC)
  • Category: Cables, Wires - Management>Wire Ducts, Raceways
  • RoHS Compliant: Yes
  • Supply and Demand Status: Stable

You May Also Be Interested in

Phoenix Contact
WIRE DUCT SOLID 2PC RIVET 6.56'
Need more? Email Us
Essentra Components
WIRE DUCT SLOT 1.5"X3" 8PC/6.5'
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2PC SCRW 6.50' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.50' (1.98m)
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess