EN
  • EN
  • DE

NKFP62ERLLSM010

Part No NKFP62ERLLSM010
Manufacturer Panduit Corp
Catalog Fiber Optic Cables
Description PATCH CORD OFNR / Cable Fiber Optic LC Duplex To LC Duplex 62.5/125 32.8' (10.0m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Panduit Corp
Series NetKey™
Package Bulk
Product Status Obsolete
1st Connector LC Duplex
2nd Connector LC Duplex
Cable Diameter 0.06" (1.6mm)
Cable Type Twin Zip
Fiber Type 62.5/125
Length - Overall 32.8' (10.0m)
Type Multimode, Duplex, OM1
Ratings OFNR
Color - Cable Orange
Color - Connectors Beige
Insertion Loss 0.30dB
Return Loss 20dB
Temperature Range - Operating -10°C ~ 60°C
Base Product Number NKFP62
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 780099-NKFP62ERLLSM010
Ultra Librarian 3D Model Ultra Librarian NKFP62ERLLSM010 CAD Model

Description

The 780099-NKFP62ERLLSM010 is an obsolete fiber optic cable assembly from Panduit Corp.

  • Series: NetKey™
  • Category: Cable Assemblies - Fiber Optic Cables
  • Applications: Multimode, Duplex, OM1
  • Package Type: Bulk
  • Pieces: 1
  • Cable Material: Twin Zip
  • Cable Length: 32.8 feet (10.0 meters)
  • Ratings: OFNR
  • Insertion Loss: 0.30dB
  • Return Loss: 20dB
  • Connectors: LC Duplex
  • Cable Color: Orange
  • Operating Temperature: -10°C to 60°C
  • Fiber Type: 62.5/125

You May Also Be Interested in

Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
Panduit Corp
36-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Belden Inc.
FXPC OM1 SC_SX SC_SX 3M
Need more? Email Us
Panduit Corp
OM4 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 15M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 17M
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) B 72F 45M
Need more? Email Us
Panduit Corp
6-FIBER OS2 SINGLEMODE OFNR (RIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess