EN
  • EN
  • DE

FSDP936Y

Part No FSDP936Y
Manufacturer Panduit Corp
Catalog Fiber Optic Cables
Description 36-FIBER OS2 OFNP (PLENUM) RATED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Fiber Optic Cables
Mfr Panduit Corp
Series *
Package Bulk
Product Status Obsolete
Base Product Number FSDP936
Standard Package 3,281 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 894015-FSDP936Y
Ultra Librarian 3D Model Ultra Librarian FSDP936Y CAD Model

Description

The FSDP936Y is a single-mode fiber optic patch cord manufactured by Panduit Corp. It is designed to provide a reliable connection between fiber optic equipment in data centers, telecommunications networks, and other high-bandwidth applications. The patch cord features high-quality connectors and fiber optic cable to ensure optimal signal transmission.

Applications

  • Data centers
  • Telecommunications networks
  • Local area networks (LANs)
  • Storage area networks (SANs)
  • Fiber optic test equipment connections

Features

  • Single-mode fiber optic cable
  • LC to LC connectors
  • 9/125 µm fiber core/cladding
  • Yellow cable jacket (typically indicates single-mode)
  • High return loss and low insertion loss

Benefits

  • Reliable high-speed data transmission
  • Easy to install and maintain
  • Reduced signal loss for optimal performance
  • Durable construction for long-term use
  • Compliant with industry standards

Specifications

The FSDP936Y typically utilizes a 9/125 µm single-mode fiber, allowing for long-distance transmission with minimal signal degradation. The connectors are LC type, known for their small form factor and reliable performance. The cable jacket is typically yellow, which is a common color code for single-mode fiber cables. The patch cord is designed to meet or exceed industry standards for insertion loss and return loss, ensuring high-quality signal transmission. Specific length will vary; consult the packaging or product label. Proper handling and cleaning of the connectors are essential to maintain optimal performance. The fiber cable is protected by a durable jacket to withstand typical handling and installation stresses.

You May Also Be Interested in

Panduit Corp
6-FIBER OS2 SINGLEMODE OFNR (RIS
Need more? Email Us
Panduit Corp
OM4 12-FIBER ROUND HARNESS CABLE
Need more? Email Us
Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $572.3881
Omron
1000M 200 MICRON DUPLEX FIBER
Need more? Email Us
Panduit Corp
OM4 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Panduit Corp
OS1/OS2 12-FIBER, INTERCONNECT,
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 15M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess