EN
  • EN
  • DE

CCSSTR5057-X

Part No CCSSTR5057-X
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLEAT NATURAL SS TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Supports and Fasteners
Mfr Panduit Corp
Series CCS
Package Bulk
Product Status Active
Type Clamp, Cleat
Type Attributes Adjustable
Material Stainless Steel (SS)
Color Natural
Length 5.630" (143.00mm)
Width 2.480" (62.99mm)
Height 4.840" (122.94mm)
Base Product Number CCSSTR
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 898441-CCSSTR5057-X
Ultra Librarian 3D Model Ultra Librarian CCSSTR5057-X CAD Model

Description

The CCS Clamp Cleat is a versatile cable support and fastener designed by Panduit Corp.

  • Series: CCS series
  • Material: Stainless steel (SS)
  • Color: Natural
  • Package: Bulk
  • Pieces per package: 10
  • Design: Adjustable
  • Length: 5.630 inches
  • Height: 4.840 inches

You May Also Be Interested in

Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP J-TYPE GRAY ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.4290

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess