EN
  • EN
  • DE
  • IT

LC10-A-L8

Part No LC10-A-L8
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLIP WIRE SADDLE GRAY ADH / Cable Management, Latching Clip Polyvinyl Chloride Light Gray Adhesive 23.6mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Packaging Bulk
Type Clip, Wire Saddle
Type Attributes Top Lock
Opening Size 0.930" (23.62mm)
Mounting Adhesive
Material Polyvinyl Chloride (PVC)
Color Gray
Length 1.510" (38.35mm)
Width 1.000" (25.40mm)
Height 0.840" (21.34mm)
Adhesive Rubber Based
Win Source Part Number 778319-LC10-A-L8
Popularity Medium
Supply and Demand Status Limited
Family Name LC10
Introduction Date January 16, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LC10-A-L8 CAD Model

Description

The Panduit Corp LC10-A-L8 is a wire saddle clip from Panduit Corp designed for cable and wire management.

  • Color: Gray
  • Length: 1.510" (38.35mm)
  • Mounting: Adhesive
  • Material: Polyvinyl Chloride (PVC)
  • Family: LC10
  • Width: 1.000" (25.40mm)
  • Type Attributes: Top Lock
  • Opening Size: 0.930" (23.62mm)
  • Introduction Date: January 16, 2002
  • EOL Date: 2028
  • ECCN: EAR99
  • Country of Origin: United States of America

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.4290
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9690 $58.1400
150+ $0.7951 $119.2650
225+ $0.7703 $173.3175
310+ $0.7454 $231.0740
405+ $0.7205 $291.8025
540+ $0.6460 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess