EN
  • EN
  • DE

RL1632L4-R005-FNH

Part No RL1632L4-R005-FNH
Manufacturer Cyntec
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112727-RL1632L4-R005-FNH
Categories Custom Parts
Manufacturer Cyntec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RL1632L4-R005-FNH CAD Model

Description

The RL1632L4-R005-FNH is a power inductor manufactured by Cyntec. It is designed for use in various power conversion circuits, providing inductance for filtering, energy storage, and voltage regulation.

Applications

  • DC-DC Converters: Used in DC-DC converters to store energy and filter switching noise.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic equipment.
  • LED Lighting: Filtering and energy storage in LED driver circuits.
  • Automotive Electronics: Applications within automotive power systems, such as engine control units (ECUs).

Features

  • Shielded Construction: Shielded construction minimizes electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Low DCR improves efficiency and reduces power losses.
  • High Saturation Current: High saturation current allows for handling large currents without significant inductance drop.
  • Compact Size: Compact size makes it suitable for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Improved Efficiency: Low DCR reduces power losses and improves overall converter efficiency.
  • Stable Inductance: High saturation current ensures stable inductance even under high current conditions.
  • Space Saving: Compact size allows for use in small and portable devices.

Technical Specifications (Typical)

  • Inductance: 0.005 µH (5nH)
  • DC Resistance (DCR): Specified DC resistance value.
  • Saturation Current: Saturation current at which the inductance drops significantly.
  • Rated Current: Maximum continuous current the inductor can handle.
  • Operating Temperature Range: Operating temperature range within which the inductor can function reliably.

The RL1632L4-R005-FNH is a suitable choice for various power conversion applications requiring low EMI, high efficiency, and compact size. Its robust design ensures reliable performance in demanding environments.

You May Also Be Interested in

QSI
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess