EN
  • EN
  • DE
  • IT

CY22150ZC-305

Part No CY22150ZC-305
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179373-CY22150ZC-305
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY22150ZC-305 CAD Model

Description

The CY22150ZC-305 is a programmable clock generator from Cypress Semiconductor. It's designed to provide flexible clocking solutions for a wide range of applications, offering the ability to generate multiple frequencies from a single crystal or reference clock. This device is part of Cypress's clocking solutions family, known for their configurability and precision.

Applications

  • Consumer electronics (e.g., set-top boxes, DVD players).
  • Networking equipment (e.g., routers, switches).
  • Industrial control systems.
  • Embedded systems.
  • PC peripherals.

Features

  • Programmable clock generator.
  • Multiple output clocks: Can generate multiple independent clock frequencies.
  • Frequency synthesis: Uses a phase-locked loop (PLL) to generate frequencies from a reference clock.
  • I2C interface: Allows for programming and configuration of the clock generator.
  • Selectable output clock frequencies.
  • Low jitter performance.
  • 3.3V operating voltage.
  • Available in a TSSOP or other surface-mount package.

Benefits

  • Flexible clocking solution: Can generate a wide range of frequencies to meet different application requirements.
  • Reduced BOM cost: Replaces multiple oscillators with a single device.
  • Improved system performance: Low jitter performance ensures stable and reliable operation.
  • Easy configuration: I2C interface simplifies programming and adjustment.
  • Space saving: The TSSOP package reduces board space requirements.

The CY22150ZC-305 programmable clock generator provides a versatile and cost-effective solution for generating multiple clock frequencies in a variety of electronic systems. Its I2C interface allows for easy configuration and control, while its low jitter performance ensures stable and reliable operation. Consult the Cypress Semiconductor datasheet for detailed electrical characteristics, timing specifications, and programming instructions. This information is essential for proper device configuration and optimal performance. The datasheet will also provide information on the available output frequency ranges and the recommended crystal or reference clock frequency.

You May Also Be Interested in

Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Chilisin
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess