EN
  • EN
  • DE
  • IT

DM5437J/883B

Part No DM5437J/883B
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226726-DM5437J/883B
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM5437J/883B CAD Model

Description

The DM5437J/883B is a military-grade integrated circuit (IC) from National Semiconductor, now part of Texas Instruments (TI). The "/883B" designation indicates that this part is manufactured and tested to meet stringent military standards, ensuring high reliability and performance in harsh environments. While the specific function requires deeper research, based on the 'DM54' prefix, it's likely a logic gate or other digital function.

Applications

  • Used in military and aerospace applications.
  • Employed in high-reliability industrial control systems.
  • Incorporated in critical infrastructure equipment.
  • Applied in high-temperature or high-radiation environments.
  • Utilized in applications requiring long-term availability.

Features

  • Military-Grade: Manufactured and tested to MIL-STD-883B standards.
  • Extended Temperature Range: Operates over a wide temperature range.
  • High Reliability: Designed for long-term reliability and performance.
  • Radiation Hardened: Resistant to radiation effects in some cases (depending on the specific IC).
  • Hermetic Package: Typically packaged in a hermetically sealed package for environmental protection.

Benefits

  • Reliable Performance: Ensures reliable operation in harsh environments.
  • Long-Term Availability: Designed for long-term use and availability.
  • Reduced Downtime: Minimizes the risk of failure, reducing downtime in critical applications.
  • Enhanced System Performance: Contributes to a more stable and reliable system performance.
  • Compliance: Meets stringent military and aerospace requirements.

Technical Specifications

Since the exact function is unknown, general specifications for DM54 series logic are provided.

  • Supply Voltage: Typically 5V.
  • Operating Temperature Range: Usually -55°C to +125°C.
  • Logic Family: TTL or similar.
  • Propagation Delay: Influenced by temperature and voltage.
  • Package Type: Ceramic DIP or similar hermetic package.

You May Also Be Interested in

UTC
Lowest to $0.3269
Murata Electronics North America
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Chilisin
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
Conexant Systems
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess