EN
  • EN
  • DE

HSTTV50-C

Part No HSTTV50-C
Manufacturer Panduit Corp
Catalog Heat Shrink Tubing
Description HEATSHRINK 1/2" X 100' BLACK / Heat Shrink Tubing, Flexible 0.500" (12.70mm) 2 to 1 Black 100.0' (30.5m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Manufacturer Panduit Corp
Packaging Bulk
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 100.0' (30.5m)
Inner Diameter - Supplied 0.500" (12.70mm)
Inner Diameter - Recovered 0.250" (6.35mm)
Recovered Wall Thickness 0.025" (0.64mm)
Material Polyolefin (PO), Irradiated
Features Flame Retardant, UV Resistant
Color Black
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 90°C
Base Product Number HSTT
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 298-13694,HSTTV50-C-ND
Standard Package 1
Win Source Part Number 1334644-HSTTV50-C
Ultra Librarian 3D Model Ultra Librarian HSTTV50-C CAD Model

Description

Panduit Corp Heat Shrink Tubing is a flexible tubing that is used to insulate wires and provide protection from abrasion.

  • Manufacturer: Panduit Corp
  • Type: Heat Shrink Tubing
  • Color: Black
  • Features: Flame Retardant, UV Resistant
  • Length: 100.0 feet (30.5m)
  • Standard Package: 1
  • Material: Polyolefin (PO), irradiated
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter (Supplied): 0.500 inches (12.70mm)
  • Inner Diameter (Recovered): 0.250 inches (6.35mm)
  • Recovered Wall Thickness: 0.025 inches (0.64mm)
  • Shrink Temperature: 90 degrees Celsius
  • Operating Temperature: -55 degrees Celsius to 135 degrees Celsius
  • MSL Level: Not Applicable
  • RoHS: ROHS3 compliant

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING 1=10M
Lowest to $2.2062
TE Connectivity
HEATSHRINK TUBING 1=25M
Lowest to $2.2062
TE Connectivity
HEATSHRINK TUBING 1=5M
Lowest to $2.2062
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess