EN
  • EN
  • DE

R5C592-BGA316B

Part No R5C592-BGA316B
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834893-R5C592-BGA316B
Ultra Librarian 3D Model Ultra Librarian R5C592-BGA316B CAD Model

Description

The Ricoh R5C592-BGA316B is a PCI Express card reader controller. It's designed to provide a high-speed interface between various memory card formats and a host system via the PCI Express bus. This controller manages the data transfer and communication protocols required for seamless interaction with different card types, making it a versatile solution for a wide range of applications.

Applications

  • Desktop Computers: Integrated card readers for accessing various memory cards.
  • Laptop Computers: Integrated card readers for accessing various memory cards.
  • Embedded Systems: Devices requiring high-speed memory card access via PCI Express.
  • Industrial PCs: Applications where robust and reliable memory card connectivity is needed.
  • Point-of-Sale (POS) Systems: Card readers for processing transactions.

Features

  • PCI Express Interface: High-speed data transfer to the host system.
  • Multi-Card Support: Compatible with various memory card formats, including SD, SDHC, SDXC, and MMC.
  • High Data Transfer Rates: Supports fast read and write speeds for efficient data processing.
  • BGA316 Package: Compact ball grid array package for space-saving integration.
  • DMA Support: Direct Memory Access for efficient data transfer without CPU intervention.
  • Power Management: Optimized power consumption for energy efficiency.

Benefits

  • Versatile Card Reader Solution: Supports a wide range of memory card formats, reducing the need for multiple controllers.
  • High-Speed Performance: PCI Express interface ensures fast data transfer rates, improving overall system performance.
  • Easy Integration: Compact BGA package simplifies board layout and reduces system size.
  • Reduced CPU Load: DMA support offloads data transfer tasks from the CPU, freeing up processing power for other operations.
  • Energy Efficiency: Optimized power management extends battery life in portable devices.

Additional Details

The R5C592-BGA316B adheres to the PCI Express specifications, ensuring compatibility with a wide range of host systems. It typically supports features such as hot-swapping, allowing cards to be inserted and removed without requiring a system reboot. Detailed technical specifications, including voltage requirements, operating temperature range, and data transfer rates, can be found in the official Ricoh datasheet. Driver support is crucial for proper operation, and Ricoh typically provides drivers for various operating systems. The BGA316 package requires specialized soldering techniques for assembly.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess