EN
  • EN
  • DE

RT-218-3/8-9-SP

Part No RT-218-3/8-9-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEAT SHRINK TUBING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series RT-218
Type Tubing, Semi Rigid
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 0.375" (9.53mm)
Inner Diameter - Recovered 0.187" (4.75mm)
Recovered Wall Thickness 0.012" (0.30mm)
Material Fluoropolymer
Features Flame Retardant, Fluid Resistant
Color White
Operating Temperature Range -55°C ~ 200°C
Shrink Temperature 155°C
Win Source Part Number 766312-RT-218-3/8-9-SP
Popularity Medium
Supply and Demand Status Limited
Family Name RT-218
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Halogen Free Unknown
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian RT-218-3/8-9-SP CAD Model

Description

The TE Connectivity Raychem Cable Protection 766312-RT-218-3/8-9-SP is a semi-rigid tubing with a shrinkage ratio of 2 to 1.

  • Color: White
  • Material: Fluoropolymer
  • Inner Diameter: 0.375" (9.53mm)
  • Recovered Inner Diameter: 0.187" (4.75mm)
  • Recovered Wall Thickness: 0.012" (0.30mm)
  • Shrink Temperature: 155°C
  • Flame Retardant: Yes
  • Fluid Resistant: Yes
  • Category: Cables and Wires Management
  • Supply and Demand Status: Limited

You May Also Be Interested in

Panduit Corp
HEAT SHRINK THIN BLACK 1" X 6"
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING .30" 4:1 BLK
Need more? Email Us
Alpha Wire
HEATSHRINK .4" PO BLACK 6"
Need more? Email Us
Qualtek
HEATSHRINK 180/58MM-48"
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
Qualtek
HEATSHRINK 55/18MM-48"
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231
TE Connectivity
HEAT SHRINK 2:1 FLUOR .250" CLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess