EN
  • EN
  • DE

DSA1001DL2-006.0053TVAO

Part No DSA1001DL2-006.0053TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 6.0053 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 6.0053 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344621-DSA1001DL2-006.0053TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-006.0053TVAO CAD Model

Description

The DSA1001DL2-006.0053TVAO is a cutting-edge semiconductor device designed and manufactured by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's extensive portfolio of electronic components that cater to a wide range of applications across various industries including automotive, aerospace, consumer electronics, and telecommunications.

Key Features

  • High Performance: The DSA1001DL2-006.0053TVAO is engineered for optimal performance in demanding environments, ensuring reliability and efficiency in your applications.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this product offers superior functionality that integrates seamlessly into modern electronic systems.
  • Energy Efficient: Designed with power conservation in mind, the DSA1001DL2-006.0053TVAO helps reduce the overall energy consumption of the systems it is integrated into, leading to cost savings and a reduced environmental footprint.
  • Compact Design: Its compact form factor allows for easy integration into space-constrained applications without compromising on performance.

Applications

The versatility of the DSA1001DL2-006.0053TVAO allows it to be used in a variety of applications. It is particularly well-suited for use in high-speed communication systems, precision measurement equipment, and sophisticated control systems where accuracy and reliability are paramount.

Quality and Support

Microchip Technology is committed to the highest standards of quality and provides extensive support for their products. The DSA1001DL2-006.0053TVAO is backed by rigorous testing and validation processes, ensuring that you receive a dependable product for your critical applications. In addition, Microchip offers comprehensive technical support to assist with integration, troubleshooting, and optimization of their products.

Ordering Information

To purchase or learn more about the DSA1001DL2-006.0053TVAO, visit Microchip Technology's official website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through official channels.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess