EN
  • EN
  • DE

FEABRUA

Part No FEABRUA
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description FIBER ENCLOSURE ADAPTER BRACKET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Bracket
For Use With/Related Products Opticom® and QuickNet™ Series
Material Steel
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631855-FEABRUA
Ultra Librarian 3D Model Ultra Librarian FEABRUA CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
ELECTRONIC KITS
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS P100NBKA Insulated Connector, 1 In., Nylon, Straight
Need more? Email Us
Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.332" ~ 0.682" (8.43mm ~ 17.32mm)
Need more? Email Us
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE BLACK PUSH IN / Cable Clamp, P-Type Black Push In 0.374" (9.50mm)
Lowest to $0.5819
Amphenol
HANGER HARDWARE KIT; 10MM BOLT (
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH / Cable Clip, Wire Saddle on Base Natural Adhesive 0.190" L x 0.130" H (4.83mm x 3.30mm)
Need more? Email Us
Fraenkische USA, LP
FIPLOCK FITTING 90 CURVED ELBO
Need more? Email Us
TE Connectivity
ELECTRONIC KITS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess