EN
  • EN
  • DE

CBX2EI-AY

Part No CBX2EI-AY
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description MINI-COM SURFACE MOUNT BOX ACCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Surface Mount
Type Mounting Box
Number of Ports 2
Port Direction Straight
Color Ivory
Features Adhesive
For Use With/Related Products Mini-Com® Series (Flat, Sloped, Sloped Recessed or Blank)
Length 3.650" (92.71mm)
Width 1.949" (49.50mm)
Depth 1.063" (27.00mm)
Material Acrylonitrile Butadiene Styrene (ABS)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631777-CBX2EI-AY
Ultra Librarian 3D Model Ultra Librarian CBX2EI-AY CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
FACEPLATE SNGL GANG 3PORT WHITE
Need more? Email Us
Panduit Corp
MOD FRAME SNGL GANG 4PORT WHITE
Lowest to $3.9914
Phoenix Contact
MOD FRAME 1PORT GRAY
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT GRAY
Lowest to $7.4103
HellermannTyton
MOD FRAME SNGL GANG 2PORT WHITE
Lowest to $19.7251
Phoenix Contact
MOD FRAME 1PORT BLACK
Need more? Email Us
Belden Inc.
KCONN FACEPLATE 6-P SG WHITE
Need more? Email Us
Panduit Corp
MOD BOX SMD 2PORT BLACK
Need more? Email Us
Belden Inc.
KCONN FACEPLATE 4-P SG WHITE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess