EN
  • EN
  • DE

MH2501SC

Part No MH2501SC
Manufacturer Shindengen
Catalog Misc Products
Description Easy Multi Interleave Controller for multi-phase interleaved PFC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830804-MH2501SC
Ultra Librarian 3D Model Ultra Librarian MH2501SC CAD Model

Description

The MH2501SC is a series-connected diode module manufactured by Shindengen Electric Manufacturing Co., Ltd. It's designed primarily for use in power rectification and switching applications. This module offers high voltage and current handling capabilities within a compact package.

Applications

  • Power supplies
  • Inverters
  • Motor drives
  • Welding machines
  • High-voltage rectifiers

Features

  • High voltage capability: Designed to withstand high reverse voltages.
  • High current capability: Handles significant forward current.
  • Series-connected diodes: Provides higher voltage blocking capability compared to single diodes.
  • Isolated baseplate: Offers electrical isolation for safe mounting and heatsinking.
  • Compact package: Facilitates efficient use of space in power electronic designs.

Benefits

  • Increased system reliability: High voltage and current capabilities ensure robust performance in demanding applications.
  • Simplified design: Series connection simplifies high-voltage rectifier design.
  • Improved safety: Isolated baseplate enhances safety by preventing electrical shock hazards.
  • Reduced system size: Compact package minimizes overall system dimensions.

Additional Details

The MH2501SC datasheet specifies the maximum voltage and current ratings, forward voltage drop, reverse leakage current, and thermal resistance. Proper heatsinking is essential to ensure reliable operation, and the datasheet provides guidelines for thermal management. The module is typically mounted on a heatsink using thermal grease or a thermal pad to facilitate heat transfer. The connections to the module should be made with appropriately sized wires or busbars to handle the high currents. The datasheet also specifies the operating temperature range and storage temperature range. Surge current protection may be required to protect the module from transient overcurrent events. The series-connected configuration allows for a higher reverse voltage rating than individual diodes would provide, which is crucial in high-voltage applications. The device meets industry safety standards for power electronic components.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4426 $64.9170
100+ $1.1839 $118.3900
155+ $1.1469 $177.7695
210+ $1.1100 $233.1000
270+ $1.0730 $289.7100
365+ $0.9621 $351.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess