Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer HellermannTyton
Status Active
Style Single Gang
Type Module Frame (106 Duplex)
Number of Ports 2
Port Direction Straight
Color White, Off
For Use With/Related Products Modular Jacks
Material Acrylonitrile Butadiene Styrene (ABS)
Material Flammability Rating UL94 V-0
Win Source Part Number 1039471-FP106MF2-FW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian FP106MF2-FW CAD Model

Description

The HellermannTyton 1039471-FP106MF2-FW module frame is a perfect solution for modular jacks.

  • Material: Acrylonitrile Butadiene Styrene (ABS)
  • UL94 Rating: V-0
  • Number of Ports: Two
  • Style: Single Gang
  • Port Direction: Straight
  • Color: White/Off
  • Category: Connectors and Interconnects
  • Package Quantity: 1 Frame
  • Status: Active

You May Also Be Interested in

Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
ECAD model for NK2FNIW
Panduit Corp
FACEPLATE SNGL GANG 4PORT WHITE
Need more? Email Us
ECAD model for NK4FNIW
Panduit Corp
FACEPLATE FLUSH MOUNT
Need more? Email Us
ECAD model for NK12FIWY
Panduit Corp
MINI-COM SURFACE MOUNT BOX ACCE
Need more? Email Us
ECAD model for CBX2IW-AY
Belden Inc.
KCONN FACEPLATE 4-P SG WHITE
Need more? Email Us
ECAD model for AX102249
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
ECAD model for NK2FWHY
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
ECAD model for NK2FIWY
Panduit Corp
MINI-COM SURFACE MOUNT BOX ACCE
Need more? Email Us
ECAD model for CBX2EI-AY
Belden Inc.
KCONN MOD FURN ADAP 4-P BLK
Need more? Email Us
ECAD model for AX102901

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0921 $66.2763
8+ $18.1272 $145.0176
12+ $17.5606 $210.7272
16+ $16.9940 $271.9040
20+ $16.4287 $328.5740
27+ $14.7289 $397.6803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention