EN
  • EN
  • DE

XP0421F00LS0

Part No XP0421F00LS0
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 410097-XP0421F00LS0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP0421F00LS0 CAD Model

Description

The XP0421F00LS0 is a digital transistor manufactured by Panasonic. This device integrates a transistor and resistors into a single package, reducing the number of external components required in a circuit and simplifying circuit design. It's designed for use in various electronic applications, offering stable performance and space-saving advantages.

Applications

  • Digital Circuits
  • Switching Circuits
  • Inverter Circuits
  • Interface Circuits
  • Control Systems

Features

  • Built-in Resistors: Contains integrated bias resistors for simplified circuit configuration.
  • Space-Saving: Reduces the required board space compared to discrete component solutions.
  • Stable Performance: Provides consistent and reliable operation over a range of operating conditions.
  • Low Input Current: Requires minimal input current for activation, making it suitable for low-power applications.
  • Surface Mount Package: Designed for automated assembly processes.

Benefits

  • Simplified Circuit Design: The integrated resistors eliminate the need for external biasing resistors, simplifying circuit design and reducing component count.
  • Reduced Board Space: The compact surface mount package saves valuable board space, allowing for smaller and more densely packed circuits.
  • Improved Reliability: Integrated design reduces the number of solder joints and connections, improving overall circuit reliability.
  • Cost Savings: Reduces component count and assembly time, leading to lower overall system cost.
  • Faster Time-to-Market: Simplified design and assembly processes can accelerate product development cycles.

Additional Details

The XP0421F00LS0 is typically supplied in a surface mount package, which is suitable for automated assembly processes. It is designed to operate within a specified temperature range and voltage rating. Datasheets provide detailed information on the device's electrical characteristics, including input current, output voltage, and power dissipation. This transistor is commonly used in applications where a digital signal needs to control a load, such as in switching circuits or interface circuits. The integrated resistors provide the necessary biasing for the transistor, eliminating the need for external components and simplifying the design process. This device is particularly useful in applications where space is limited, such as in portable electronics or densely packed circuit boards. The stable performance of the XP0421F00LS0 ensures reliable operation in a variety of environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,547 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess