EN
  • EN
  • DE

TR600-150-2

Part No TR600-150-2
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 380728-TR600-150-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TR600-150-2 CAD Model

Description

The TE Connectivity TR600-150-2 is a precision resistor designed for current sensing applications. It features a very low resistance value, enabling accurate current measurement with minimal impact on the circuit. These resistors are commonly used in power supplies, motor controls, and battery management systems.

Applications

  • Current sensing in power supplies
  • Motor control systems
  • Battery management systems
  • Overcurrent protection circuits
  • Inverters and converters

Features

  • Low resistance value: Enables accurate current measurement with minimal voltage drop.
  • High power rating: Can withstand significant power dissipation.
  • Four-terminal (Kelvin) connection: Minimizes the effects of lead resistance on measurement accuracy.
  • Stable resistance over temperature: Provides consistent performance in varying temperature conditions.
  • Surface mount device (SMD): Designed for automated assembly on PCBs.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Accurate current measurement: Enables precise monitoring and control of current flow.
  • Reduced power loss: Low resistance minimizes power dissipation.
  • Improved circuit performance: Accurate current sensing enhances overall circuit efficiency.
  • Easy assembly: SMD package simplifies PCB manufacturing.
  • Reliable operation: Stable resistance ensures consistent performance.
  • Environmentally friendly: RoHS compliance reduces environmental impact.

Additional Details

The TR600-150-2 has a resistance value of 150 micro-ohms (µΩ). The four-terminal connection, also known as a Kelvin connection, eliminates the errors caused by the resistance of the leads connecting the resistor to the circuit. This is crucial for accurate measurement when dealing with very low resistance values. The power rating specifies the maximum power the resistor can dissipate without exceeding its temperature limits. The specific power rating will be dependent on factors like the mounting method and ambient temperature.

Low TCR (Temperature Coefficient of Resistance) is another important characteristic, indicating how much the resistance changes with temperature. A low TCR ensures that the resistance remains relatively constant over a wide temperature range.

Consult the TE Connectivity datasheet for the TR600-150-2 resistor for detailed specifications, including resistance value, tolerance, power rating, TCR, and physical dimensions. The datasheet provides essential information for selecting and applying the resistor correctly in a specific circuit design.

You May Also Be Interested in

IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Broadcom Limited
Need more? Email Us
Mini-Circuits
Lowest to $6.5223
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess