EN
  • EN
  • DE

CP16SH10IP06104F

Part No CP16SH10IP06104F
Manufacturer TE Connectivity
Catalog Rotary Potentiometers, Rheostats
Description POT 100K OHM 1/5W CARBON LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Resistance (Ohms) 100k
Tolerance ±20%
Power (Watts) 0.2W, 1/5W
Built in Switch None
Number of Turns 1.0
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Temperature Coefficient ±300ppm/°C
Rotation 300°
Resistive Material Carbon
Termination Style PC Pins
Actuator Type Knurled
Actuator Length 1.772" (45.00mm)
Actuator Diameter 0.236" (6.00mm)
Bushing Thread M10 x 0.75
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1592849-CP16SH10IP06104F
Ultra Librarian 3D Model Ultra Librarian CP16SH10IP06104F CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
51/53 - Sealed 1/2 ” (12.5 mm) Square Control | POT 10K OHM 1W CERMET LINEAR
Lowest to $17.4844
Bourns Inc.
POT 100K OHM 2W WIREWOUND LINEAR
Lowest to $28.1418
Bourns Inc.
POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $16.1055
Bourns Inc.
Precision Potentiometer | POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $59.0153
Bourns Inc.
POT 10K OHM 0.06W CARBON LOG
Need more? Email Us
Bourns Inc.
Lowest to $9.6281
Vishay
POT 1K OHM 1/10W PLASTIC LINEAR
Lowest to $26.2841
Bourns Inc.
POT 5K OHM 2W WIREWOUND LINEAR
Lowest to $15.2187
Bourns Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess