Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Coil Voltage 3VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 125VAC, 110VDC - Max
Coil Current 46.7mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 2.25 VDC
Must Release Voltage 0.3 VDC
Operate Time 3ms
Release Time 3ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 64.3 Ohms
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1271471-TN2-3V
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN2-3V CAD Model

Description

The TN2-3V from Panasonic Electric Works is a DPDT (2 Form C) relay that operates on a coil voltage of 3VDC.

  • Contact Rating: 1A
  • Switching Voltage: 125VAC and 110VDC
  • Release Time & Operate Time: 3ms
  • Package: Sealed fully
  • Mounting Style: Through-hole
  • Terminations: PC pin
  • Applications: Suitable for use in various applications like communication equipment, office equipment, and measurement equipment

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 12VDC 320Ohm 1A SPDT (15.4x10.4x11.2)mm THT Miniature Sealed Relay
Need more? Email Us
ECAD model for 5-1419145-7
Omron
RELAY TELECOM DPDT 2A 5V
Need more? Email Us
ECAD model for G6SU-2F DC5
TE Connectivity
RTD14A05 / General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Need more? Email Us
ECAD model for 7-1415539-5
Panasonic
RELAY GENERAL PURPOSE 4PDT 2A 5V
Need more? Email Us
ECAD model for NF4EB-5V
Panasonic
RELAY GENERAL PURPOSE DPDT 2A 6V
Need more? Email Us
ECAD model for NF2EB-6V
TE Connectivity
General Purpose Relay, G5Sb Series, Power, Non Latching, Spdt, 12 Vdc, 5 A Rohs Compliant: Yes
Lowest to $0.6471
ECAD model for 9-1440003-3
Littelfuse Inc.
RELAY REED DPST 500MA 5V
Need more? Email Us
ECAD model for HE722A0600
Panasonic
RELAY GEN PURPOSE DPDT 1A 12VDC
Need more? Email Us
ECAD model for TXS2SA-L2-12V
Panasonic
RELAY GEN PURPOSE SPDT 2A 48V
Need more? Email Us
ECAD model for DS1E-M-DC48V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6799 $51.1191
22+ $4.6604 $102.5288
34+ $4.5148 $153.5032
46+ $4.3691 $200.9786
60+ $4.2235 $253.4100
80+ $3.7866 $302.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,490 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention