Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Non Latching
Coil Current 43.33mA
Coil Voltage 6VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 220VAC, 220VDC - Max
Turn On Voltage (Max) 4.8 VDC
Turn Off Voltage (Min) 0.6 VDC
Operate Time 15ms
Release Time 10ms
Mounting Through Hole
Termination Style PC Pin
Coil Power 260 mW
Coil Resistance 137 Ohms
Temperature Range - Operating -40°C to 65°C
Win Source Part Number 144340-NF2EB-6V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NF2EB-6V CAD Model

Description

The Panasonic Electric Works 144340-NF2EB-6V is a general purpose relay that offers a medium popularity in the market. With an obsolete (EOL) status, the product is not widely used. It is designed for use in various applications that require a reliable and accurate relay.

  • Product Type: relay
  • Manufacturer: Panasonic Electric Works
  • Status: obsolete (EOL)
  • Contact Form: DPDT (2 Form C)
  • Contact Current: up to 2A
  • Contact Voltage: 220VAC/220VDC
  • Coil Voltage: 6VDC
  • Operating Temperature: -40°C to 65°C

The product is a reliable option for those who are looking for a relay that can provide high performance and meet their requirements.

You May Also Be Interested in

TE Connectivity
Electromechanical Power Relay
Lowest to $0.4757
ECAD model for 4-1419128-4
Omron
RELAY TELECOM DPDT 2A 5V
Need more? Email Us
ECAD model for G6SU-2F DC5
Panasonic
RELAY GENERAL PURPOSE DPDT 2A 6V
Need more? Email Us
ECAD model for NF2EB-6V
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 24VDC / General Purpose Relay 4PDT (4 Form C) Socketable
Need more? Email Us
ECAD model for 8-1393808-3
Omron
RELAY TELECOM DPDT 1A 5V
Need more? Email Us
ECAD model for G6KU-2G-Y DC5
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.0548
ECAD model for G6S-2 DC5
TE Connectivity
Electromechanical Relay SPDT 25A 24VAC 350Ohm Through Hole
Need more? Email Us
ECAD model for 4-1415532-1
TE Connectivity
Electromechanical Relay 24VDC 640Ohm 25A SPST-NO (30.4x16x26.5)mm THT Power Relay
Need more? Email Us
ECAD model for 9-1419129-5
Littelfuse Inc.
RELAY REED SPST 500MA 5V / Reed Relay 5VDC 500Ohm 0.5A SPST-NO( (19.5mm 9.52mm 5.5mm)) THT Dry
Lowest to $5.9542
ECAD model for HE721A0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention