EN
  • EN
  • DE

SN74HC166AIDREP

Part No SN74HC166AIDREP
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16-SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC166
Other Names -V62/04690-01XER,-SN74HC166AIDREPR,-296-22299-1,296-22299-2R,-296-22299-1R,-V62/04690-01XE,296-22299-6,V62/04690-01XE,296-22299-1R,296-22299-6R,296-22299-1,296-22299-2,-296-22299-1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257097-SN74HC166AIDREP
Ultra Librarian 3D Model Ultra Librarian SN74HC166AIDREP CAD Model

Description

SN74HC166AIDREP - Texas Instruments

The SN74HC166AIDREP is a high-performance, 8-bit parallel-load shift register integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of Texas Instruments' range of enhanced products designed to operate reliably in a variety of extreme conditions, making it suitable for mission-critical applications and industries that demand higher standards of performance and reliability.

Key Features

  • 8-Bit Parallel-Load Shift Register: Allows for the conversion of parallel data into serial format, enabling efficient data processing and communication between systems.
  • Wide Operating Voltage Range: Compatible with a variety of systems thanks to its 2V to 6V operating voltage range.
  • Shift Frequency up to 100 MHz: Capable of high-speed data transfer, which is essential for time-sensitive applications.
  • Direct Overriding Load (Data Inputs to Outputs): Bypasses the serial function to provide immediate data output.
  • Low Power Consumption: Features a typical low power consumption of 80 µA, ideal for battery-operated and power-sensitive designs.
  • Enhanced Product (EP) Version: Offers controlled baseline, one assembly/test site, one fabrication site, and available enhanced product change notification, providing consistent performance and quality.

Applications

The SN74HC166AIDREP is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Instrumentation and test equipment
  • Industrial controls
  • Avionics and space systems
  • Medical equipment

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability. The SN74HC166AIDREP is designed to meet or exceed the stringent requirements of the automotive, industrial, and military markets. It is part of the Texas Instruments' EP product line, which ensures extended product life cycles and enhanced performance in harsh environments.

Availability

The SN74HC166AIDREP is available in a compact SOIC package, making it easy to integrate into a variety of circuit designs. For detailed specifications, technical documentation, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess