Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tube
PLL Yes
Main Purpose PCI Express (PCIe)
Input LVCMOS, Crystal
Output HCSL
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SM802109
Other Names 576-3951
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272328-SM802109UMG
Ultra Librarian 3D Model Ultra Librarian SM802109UMG CAD Model

Description

The SM802109UMG is a cutting-edge microcontroller unit (MCU) manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the demands of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and advanced features.

At the heart of the SM802109UMG lies a high-performance core that is capable of executing instructions at a rapid pace, ensuring smooth and efficient operation for a wide range of applications. This MCU is built using advanced semiconductor technology that not only enhances its speed but also minimizes power consumption, making it an ideal choice for battery-powered devices or energy-sensitive applications.

One of the standout features of the SM802109UMG is its robust memory architecture. It includes ample flash memory for program storage, ensuring that even complex applications with large codebases can be accommodated. Additionally, it boasts a generous amount of RAM for runtime data processing, which is critical for multitasking environments and high-speed data manipulation.

Connectivity is another key aspect of this product. The SM802109UMG offers a range of interfaces and peripherals that allow it to communicate with other devices and components seamlessly. Whether it's through standard communication protocols such as I2C, SPI, or UART, or through more specialized interfaces, this MCU ensures that designers have the flexibility to integrate it into a variety of systems.

For developers looking to secure their applications, the SM802109UMG provides advanced security features. These features are designed to protect against unauthorized access and tampering, thereby safeguarding intellectual property and sensitive data. With encryption modules, secure boot options, and other security mechanisms, this MCU is well-equipped to address the growing concerns around cybersecurity in embedded systems.

In conclusion, Microchip Technology's SM802109UMG is a versatile and powerful microcontroller that is suitable for a diverse array of applications. From industrial control systems to consumer electronics, this product delivers the performance, efficiency, and security that modern developers demand.

You May Also Be Interested in

Analog Devices Inc.
Digitally Programmable Delay Generator
Need more? Email Us
ECAD model for AD9501
Analog Devices Inc.
Continuous Rate 10 Mb/s to 675 Mb/s Clock and Data Recovery IC
Lowest to $46.3273
ECAD model for ADN2816ACPZ
Diodes Incorporated
IC CLOCK GENERATOR 16QSOP
Lowest to $3.5729
ECAD model for PI6C557-03BQEX
Microchip Technology
OC-3/STS-3 CLOCK RECOVERING TRANSCEIVER | IC TXRX CLOCK RECOVERY 28-SOIC
Need more? Email Us
ECAD model for SY69952ZH
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
ECAD model for 82P33731ABAG8
Integrated Circuit Systems
PCIe Gen 2 main Clock for Intel-based Servers
Need more? Email Us
ECAD model for ICS932S422CFLFT
Semtech Corporation
Line Card Protection Switch for SONET/SDH AdvancedTCA Systems
Need more? Email Us
ECAD model for ACS8595
Analog Devices Inc.
IC PLL CLOCK GEN 4OUT 72LFCSP
Need more? Email Us
ECAD model for AD9554-1BCPZ-REEL7
Pericom
PLL Clock Driver for 2.5V DDR-SDRAM Memory
Lowest to $1.8278
ECAD model for PI6CV857LA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention