EN
  • EN
  • DE

MN3004

Part No MN3004
Manufacturer Panasonic
Catalog Resonators
Description 512-STAGE LOW NOISE BBD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1225710-MN3004
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MN3004 CAD Model

Description

The MN3004 is a Bucket Brigade Device (BBD) analog delay line manufactured by Panasonic. It is primarily used in audio effects processors to create chorus, flanger, and echo effects.

Applications:

  • Chorus Effects: Creates a shimmering, layered sound.
  • Flanger Effects: Produces a swirling, jet-plane-like sound.
  • Echo Effects: Generates repeating echoes of the input signal.
  • Analog Synthesizers: Adds delay and modulation to synthesizer sounds.
  • Guitar Effects Pedals: Used in stompboxes to create various delay-based effects.

Features:

  • Analog Delay: Provides true analog delay of audio signals.
  • Bucket Brigade Device (BBD): Uses charge transfer technology to create the delay.
  • Wide Dynamic Range: Handles a wide range of audio signal levels.
  • Low Noise: Minimizes unwanted noise in the delayed signal.
  • Adjustable Delay Time: Allows for varying the length of the delay.

Benefits:

  • Warm Analog Sound: Produces a characteristic analog sound that is desirable for audio effects.
  • Versatile Effects: Creates a wide range of delay-based audio effects.
  • Easy to Integrate: Simple to incorporate into audio circuits.
  • Compact Design: Small package size for space-constrained applications.
  • Reliable Performance: Robust design ensures reliable operation.

Additional Details:

The MN3004 typically comes in a DIP (Dual In-line Package). It requires a clock signal to control the charge transfer process. The delay time is determined by the clock frequency. The datasheet specifies the operating voltage range, clock frequency limits, and input/output characteristics. It is crucial to use proper filtering and biasing to minimize noise and distortion. Application notes and example circuits are available to assist in the design of audio effects circuits using the MN3004. Due to its age, it is becoming increasingly rare, and modern digital signal processors (DSPs) are often used to emulate its functionality, though some musicians still prefer the unique sound it provides. The companion clock driver ICs are often the MN3101 or MN3102.

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF T/H
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
ECS Inc.
CERAMIC RES 40.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
AVX Corp/Kyocera Corp
CERAMIC RES 16.0000MHZ 10PF SMD
Need more? Email Us
Murata Electronics North America
SAW RES 824.2500MHZ T/H
Need more? Email Us
Akoustis- RFMi
RESONATOR,SM,318.000 MHZ
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.920 MHZ / 433.92 MHz SAW Resonator 32ppb -40°C ~ 85°C Surface Mount
Lowest to $1.3629

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess