EN
  • EN
  • DE

D7H-B2

Part No D7H-B2
Manufacturer Omron
Catalog Motion Sensors - Vibration
Description SENSOR VIBRATION SPDT .1A OPEN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Sensor Type Displacement
Sensing Range 100 ~ 170 gal
Output Type SPDT
Power - Rated 125V, 100mA / 30V 100mA
Temperature Range - Operating -10°C ~ 70°C
Case / Package Module
Mounting Type Chassis Mount
Termination Quick Connect
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599611-D7H-B2
Ultra Librarian 3D Model Ultra Librarian D7H-B2 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
HIGH FREQ DIGITAL MEMS 3 AXIS AC / Accelerometer, 3 Axis Sensor Digital Chassis Mount Connector
Lowest to $609.9275
Omron
SENSOR VIBRATION SPDT 10A OPEN
Need more? Email Us
Omron
SENSOR VIBR 100-170GAL 0.1A GRN
Need more? Email Us
TE Connectivity
PIEZO SENSOR W/LEADS
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SLEEP MONITOR STRIP PIEZO FILM / Vibration Sensor User Defined
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess