Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel package
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 2A
Current - Reverse Leakage @ Vr 10μA @ 800V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 4-SMD, Gull Wing
Manufacturer Package DFS
Win Source Part Number 772576-DF208ST-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name DF208S
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DF208ST-G CAD Model

Description

The DF208ST-G is a single-phase standard diode manufactured by Comchip Technology.

  • Maximum Peak Reverse Voltage: 800V
  • Forward Voltage: 1.1V @ 2A
  • Current Reverse Leakage: 10μA @ 800V
  • Package: 4-SMD, gull wing

You May Also Be Interested in

Fairchild/ON Semiconductor
DIODE BRIDGE 0.5A 1000V 4-SOIC
Lowest to $0.2874
ECAD model for MB10S
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
ECAD model for VS-36MT10
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers SKBPC / Bridge Rectifier
Lowest to $3.4009
ECAD model for SKBPC1510
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers SKBPC / Bridge Rectifier
Lowest to $2.3656
ECAD model for SKBPC2508
Yangzhou yangjie electronic co., ltd
DBLS 800V 1.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0849
ECAD model for DBL106S
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
ECAD model for VUO36-18NO8
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR2506W
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 25A GBJ
Need more? Email Us
ECAD model for GBJ2502
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR3508W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention