EN
  • EN
  • DE

ECS-HFR-40.00-B-TR

Part No ECS-HFR-40.00-B-TR
Manufacturer ECS Inc.
Catalog Resonators
Description CERAMIC RES 40.0000MHZ 8PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ceramic
Frequency 40 MHz
Frequency Stability ±0.3%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 8 pF
Temperature Range - Operating -20°C ~ 80°C
Mounting Type Surface Mount
Case / Package 3-SMD, Non-Standard
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.047\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530207-ECS-HFR-40.00-B-TR
Ultra Librarian 3D Model Ultra Librarian ECS-HFR-40.00-B-TR CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 8.0000MHZ 10PF SMD / 8 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 85°C Surface Mount
Lowest to $0.4250
Murata Electronics North America
SAW RES 824.2500MHZ T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 20.0000MHZ 10PF SMD
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
ECS Inc.
CERAMIC RES 30.0000MHZ 8PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess