The MAZ8068GML+ is a silicon epitaxial planar type zener diode manufactured by Panasonic. It is designed for voltage regulation and surge absorption in various electronic circuits. This diode offers a stable and reliable performance in a compact package.
Applications
- Voltage regulation in power supplies
- Surge protection in sensitive electronic equipment
- Clipping and clamping circuits
- Reference voltage generation
- Overvoltage protection
Features
- High surge absorption capability
- Compact surface mount package
- Excellent voltage regulation characteristics
- Sharp breakdown voltage
- Low leakage current
- Pb-free (RoHS compliant)
Benefits
- Provides stable and reliable voltage regulation
- Protects circuits from voltage surges and transients
- Enables compact circuit designs due to its small size
- Reduces the risk of damage to sensitive components
- Complies with environmental regulations
- Offers a consistent and predictable performance over a wide temperature range
Technical Specifications
The MAZ8068GML+ has a Zener voltage (Vz) of approximately 6.8V. The power dissipation is typically around 500mW. The operating temperature range is typically -55°C to +150°C. The forward voltage drop (Vf) is usually around 0.9V. It's crucial to consult the official Panasonic datasheet for precise electrical characteristics, test conditions, and thermal considerations to ensure optimal performance and reliability in the intended application. The package type is typically a small outline diode (SOD) package suitable for surface mount technology (SMT).
In summary, the MAZ8068GML+ is a versatile zener diode well-suited for applications requiring stable voltage regulation and surge protection. Its compact size and RoHS compliance make it a popular choice for modern electronic designs.