Products specifications Report Issue?

Win Source Part Number 1066412-JS1FJ-5V
Categories OEM Parts(J-L)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JS1FJ-5V CAD Model

Description

The JS1FJ-5V is a compact, low-signal relay manufactured by Panasonic. It is designed for applications requiring reliable switching of low-level signals, making it suitable for telecommunications, audio equipment, and various electronic control systems. This relay is characterized by its small size, low coil power consumption, and high sensitivity.

Applications

  • Telecommunications Equipment: Used in telecom systems for signal routing, switching, and control functions.
  • Audio Equipment: Employed in audio mixing consoles, amplifiers, and other audio devices for signal selection and muting.
  • Measurement and Instrumentation: Applied in precision measurement instruments for switching and controlling signals.
  • Security Systems: Integrated into security systems for alarm circuits and control functions.
  • Consumer Electronics: Found in various consumer electronic devices for switching and control purposes.

Features

  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Low Coil Power Consumption: Efficient design minimizes power consumption, contributing to energy savings.
  • High Sensitivity: Requires minimal coil current for reliable switching.
  • High Isolation: Provides excellent electrical isolation between the coil and contacts.
  • Sealed Construction: Offers protection against dust, moisture, and other environmental contaminants.
  • Long Life: Designed for a high number of operations, ensuring long-term reliability.

Benefits

  • Reliable Signal Switching: Ensures consistent and dependable operation for low-level signals.
  • Space-Saving Design: Compact size allows for efficient use of board space.
  • Energy Efficiency: Low coil power consumption minimizes power waste.
  • Enhanced Durability: Sealed construction protects against environmental factors, extending the relay's lifespan.
  • Versatile Application: Suitable for a wide range of applications requiring low-signal switching.

Additional Details

The JS1FJ-5V operates with a 5VDC coil voltage. Its contact rating is typically around 0.5A at 125VAC or 1A at 30VDC, depending on the specific model. The relay features a DPDT (Double Pole Double Throw) contact configuration, providing versatile switching options. Datasheets provide detailed specifications on coil resistance, operate/release times, insulation resistance, dielectric strength, and operating temperature range. Panasonic relays are renowned for their high quality and reliability, making them a trusted choice in various industries.

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for JL1AZF-TMP1-24V
Semtech Corporation
D MET 3A FAST 100V HR / Diode Standard 100 V 4.5A Through Hole Axial
Need more? Email Us
ECAD model for JANTX1N5416
Samsung
Need more? Email Us
ECAD model for K4E641612DTI50
Hewlett Packard
Hpe X2A0 100G Qsfp28 7M Aoc Cable
Need more? Email Us
ECAD model for JL276A
Eaton / Cutler Hammer
JT2125FA - Eaton Cutler-Hammer 125A 2P Thermal Mag Fixed/Adj Trip Unit
Need more? Email Us
ECAD model for JT2125FA
Panasonic
Lowest to $2.1021
ECAD model for JS1FJ-5V
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for JM38510/08001BCB
Samsung
Need more? Email Us
ECAD model for K4H511638CUCBO
Panasonic
Lowest to $2.4437
ECAD model for JS1FJ-12V

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1021 $73.5735
75+ $1.7257 $129.4275
120+ $1.6714 $200.5680
160+ $1.6171 $258.7360
210+ $1.5640 $328.4400
280+ $1.4022 $392.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 74 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention