EN
  • EN
  • DE

JL276A

Part No JL276A
Manufacturer Hewlett Packard
Catalog OEM Parts (J - L)
Description Hpe X2A0 100G Qsfp28 7M Aoc Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066326-JL276A
Categories OEM Parts(J-L)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JL276A CAD Model

Description

The HP JL276A is a network switch designed for modern enterprise networks. This switch provides high-performance connectivity and advanced features to support demanding applications and increasing bandwidth requirements. It's part of HP's networking solutions aimed at delivering reliable and scalable network infrastructure.

Applications:

  • Small to Medium-sized Business (SMB) Networks
  • Enterprise Branch Offices
  • Data Center Environments
  • Converged Network Architectures (Voice, Data, Video)
  • Cloud Computing Environments

Features:

  • Gigabit Ethernet Ports: Offers multiple Gigabit Ethernet ports for high-speed connectivity.
  • PoE (Power over Ethernet) Support: Provides power to devices like IP phones, security cameras, and wireless access points.
  • Advanced Layer 2 and Layer 3 Features: Supports VLANs, QoS, and routing protocols for network segmentation and optimization.
  • Security Features: Includes access control lists (ACLs), port security, and other security mechanisms to protect the network.
  • Management Interface: Web-based interface and command-line interface (CLI) for easy configuration and monitoring.
  • Stacking Capabilities: Some models support stacking, allowing multiple switches to be managed as a single unit.

Benefits:

  • Increased Network Performance: Gigabit Ethernet ports and advanced features ensure high-speed data transfer and reduced latency.
  • Simplified Network Management: User-friendly management interface and CLI streamline configuration and monitoring tasks.
  • Enhanced Security: Robust security features protect the network from unauthorized access and cyber threats.
  • Scalability: Stacking capabilities allow the network to grow as business needs evolve.
  • Cost Savings: PoE support eliminates the need for separate power supplies for PoE-enabled devices.

Additional Details:

The JL276A is often part of the Aruba Instant On series. Specific port densities and PoE capabilities vary depending on the exact model within the JL276A product family. The switch supports various industry-standard protocols such as Spanning Tree Protocol (STP) and Link Aggregation Control Protocol (LACP). Its compact form factor makes it suitable for deployment in space-constrained environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess