The JL1AZF-TMP1-24V is a power relay manufactured by Panasonic. Power relays are electromechanical switches that use a small electrical signal to control a larger current or voltage. This particular model operates with a 24V coil voltage.
Applications
- Industrial automation
- HVAC systems
- Power supplies
- Motor control
- Lighting control
- Security systems
- Home appliances
Features
- 24V DC coil voltage
- High switching capacity
- SPDT (Single Pole Double Throw) contact configuration
- Compact size
- High insulation resistance
- Long life expectancy
Benefits
- Reliable switching performance
- Easy integration into various circuits
- Provides electrical isolation between control and load circuits
- Cost-effective solution for switching high power loads
- Suitable for a wide range of applications
Additional Details
The JL1AZF-TMP1-24V relay utilizes an electromagnetic coil to actuate the switch contacts. When a 24V signal is applied to the coil, it creates a magnetic field that pulls the armature, causing the contacts to change state. The SPDT configuration allows for either normally open (NO) or normally closed (NC) operation. The switching capacity of the relay refers to the maximum current and voltage that the contacts can safely handle. Refer to the Panasonic datasheet for detailed specifications, including contact ratings, coil resistance, and operating temperature range.
This relay is designed for applications requiring reliable and efficient switching of power circuits. Its compact size and standard pinout facilitate easy integration into existing designs. With its high insulation resistance, it provides electrical isolation between the control circuit and the load circuit, enhancing safety and preventing damage. The JL1AZF-TMP1-24V is a versatile and robust relay suitable for a wide variety of industrial and commercial applications.