EN
  • EN
  • DE

K4H511638CUCBO

Part No K4H511638CUCBO
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066699-K4H511638CUCBO
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4H511638CUCBO CAD Model

Description

The K4H511638C-UCB0 is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) manufactured by Samsung. It is organized as 32M x 16 bits x 4 banks, providing a high-density memory solution with fast data transfer rates, suitable for a variety of applications requiring substantial memory capacity and bandwidth.

Applications

  • Main memory in personal computers and laptops
  • Graphics memory in graphics cards
  • Embedded systems requiring high memory bandwidth
  • Networking equipment (routers, switches)
  • Digital video recorders (DVRs)

Features

  • High Density: Provides a memory density of 512Mb for demanding applications.
  • DDR Technology: Doubles the data transfer rate compared to standard SDRAM.
  • Data Rate: Supports data transfer rates up to a certain specified speed, enabling fast memory access.
  • Four Bank Architecture: Allows for concurrent access to different memory banks, improving overall memory performance.
  • Clock Frequency: Operates at a specific clock frequency, ensuring synchronous data transfer.
  • Power Consumption: Designed for low power operation, suitable for mobile and power-sensitive applications.

Benefits

  • Improved System Performance: High data transfer rates enhance overall system responsiveness and performance.
  • Increased Memory Capacity: Provides ample memory space for demanding applications and large datasets.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Enhanced Multitasking: Four bank architecture enables efficient multitasking and concurrent memory access.
  • Reliable Operation: Ensures stable and reliable performance across a wide range of operating conditions.

Additional Details

The K4H511638C-UCB0 is designed to comply with JEDEC standards for DDR SDRAM, ensuring compatibility with a wide range of systems. It incorporates features such as auto-refresh and power-down modes to further reduce power consumption. The device is available in various package options, including FBGA, to accommodate different board space requirements. It is a critical component in systems that require high memory bandwidth and capacity for demanding applications, such as gaming, video processing, and data analysis.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
KEC
Lowest to $0.0658
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
Lowest to $2.6115
ON Semiconductor
Lowest to $0.1379
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess