Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Mfr Omron Automation and Safety
Series E3FB
Package Box
Sensing Method Through-Beam
Sensing Distance 787.4" (20m)
Voltage - Supply 10V ~ 30V
Response Time 500µs
Output Configuration PNP - Dark-ON/Light-ON - Selectable
Light Source Red LED
Connection Method Cable
Ingress Protection IEC IP67, IP69K
Cable Length 78.74" (2m)
Adjustment Type Single-Turn
Temperature Range - Operating -25°C ~ 55°C
Base Product Number E3FB-TP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names E3FBTP112M,Z3732
Standard Package 1
Win Source Part Number 1154154-E3FB-TP11 2M
Ultra Librarian 3D Model Ultra Librarian E3FB-TP11 2M CAD Model

Description

The E3FB-TP11 2M is an industrial photoelectric sensor from Omron Automation and Safety.

  • Sensing Distance: 20m
  • Response Time: 500μs
  • Output Configuration: PNP - Dark-ON/Light-ON - Selectable
  • Adjustment Type: Single-Turn
  • Package Quantity: One Piece
  • Package Type: Box
  • Light Source: Red LED
  • Voltage Supply: 10V to 30V
  • Operating Temperature Range: -25°C to 55°C
  • Ingress Protection Rating: IEC IP67 and IP69K

You May Also Be Interested in

Grayhill Inc.
ROTARY ENCODER OPT 20PPR 6" CBL / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
ECAD model for 60A18-8-060C
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2909
ECAD model for DRV8811PWPR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to $4.7331
ECAD model for DRV8301DCAR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to $0.9007
ECAD model for DRV10866DSCR
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to $0.6502
ECAD model for DRV2603RUNR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention