The NXP IP4280CZ10+ is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This compact and robust solution is ideal for protecting sensitive components in a wide range of electronic products, including smartphones, tablets, laptops, and other portable devices.
Key Features
- Integrated Protection: The IP4280CZ10+ integrates multiple protection diodes in a single package, providing protection for up to 10 data lines against ESD strikes.
- Low Capacitance: With a low capacitance design, the device ensures minimal signal distortion, making it suitable for high-speed data applications such as USB 2.0, HDMI, and LVDS interfaces.
- High ESD Robustness: Capable of withstanding ESD discharges up to 8 kV (contact discharge) and 15 kV (air discharge) as per the IEC 61000-4-2 standard, the IP4280CZ10+ offers exceptional protection for electronic circuits.
- Space-Saving Package: Enclosed in a small leadless package (DFN2510A-10), the IP4280CZ10+ saves valuable board space and is suitable for high-density circuit designs.
Applications
The NXP IP4280CZ10+ is versatile and can be used in a variety of applications where ESD protection is critical. It is particularly useful in:
- Mobile Devices
- Portable Electronics
- Computing Peripherals
- Consumer Electronics
- Telecommunication Systems
Technical Specifications
Parameter
Value
Protection Lines
10
Package
DFN2510A-10
ESD Protection (IEC 61000-4-2)
±8 kV contact, ±15 kV air
Capacitance
Low
Operating Temperature
-40°C to +85°C
With its combination of high-level ESD protection, low capacitance, and a compact form factor, the NXP IP4280CZ10+ is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.