EN
  • EN
  • DE
  • IT

EVQP7M01P

Part No EVQP7M01P
Manufacturer Panasonic
Catalog Tactile Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823038-EVQP7M01P
Ultra Librarian 3D Model Ultra Librarian EVQP7M01P CAD Model

Description

The Panasonic EVQP7M01P is a tactile switch designed for surface mounting on printed circuit boards (PCBs). It is commonly used in a variety of electronic devices for momentary contact applications. The switch provides a distinct tactile feedback, ensuring a positive user experience.

Applications

  • Consumer Electronics: Used in handheld devices, remote controls, and audio equipment.
  • Industrial Control Panels: Employed in control panels, instrumentation, and testing equipment.
  • Medical Equipment: Utilized in medical devices and diagnostic tools.
  • Automotive Applications: Found in car audio systems and other automotive electronics.
  • Computer Peripherals: Used in keyboards, mice, and other input devices.

Features

  • Surface Mount Design: Enables easy and efficient assembly onto PCBs.
  • Tactile Feedback: Provides a clear tactile response when the switch is activated.
  • Compact Size: Small footprint for space-constrained applications.
  • High Reliability: Designed for long-term durability and consistent performance.
  • Momentary Action: Provides a momentary electrical connection when pressed.
  • Operating Force: Requires a specific force for actuation (refer to datasheet for details).
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Easy Assembly: Simplifies the manufacturing process with its surface mount design.
  • Reliable Operation: Ensures consistent and dependable performance over time.
  • Space Saving: Maximizes board space utilization with its compact size.
  • Positive User Experience: Offers a distinct tactile feedback for comfortable operation.
  • Versatile: Suitable for a wide range of electronic applications.

Additional Details

The EVQP7M01P is typically supplied in tape and reel packaging for automated assembly. The datasheet provides detailed information on the switch's dimensions, electrical characteristics, and recommended soldering profiles. The switch's contact resistance, insulation resistance, and dielectric strength are important parameters to consider. Proper handling and storage are recommended to prevent damage. The operating temperature range and mechanical life expectancy are also specified in the datasheet. It's important to consult the datasheet before using the EVQP7M01P in a design to ensure proper application and performance.

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.8914
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.7167
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $5.2605
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.8181
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Need more? Email Us
C&K Components
Switch Tactile N.O. SPST Round Button J-Bend 0.01A 32VDC 0.2VA 1000000Cycles 4N SMD T/R
Lowest to $1.0728

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6549 $52.3920
190+ $0.5374 $102.1060
290+ $0.5206 $150.9740
400+ $0.5038 $201.5200
515+ $0.4870 $250.8050
690+ $0.4366 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess