Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex® UltraScale+™
Package Tray
Number of LABs/CLBs 49260
Number of Logic Elements/Cells 862050
Total RAM Bits 130355200
Number of I/O 520
Voltage - Supply 0.825V ~ 0.876V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCBGA (40x40)
Base Product Number XCVU3
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1005451-XCVU3P-1FFVC1517E
Ultra Librarian 3D Model Ultra Librarian XCVU3P-1FFVC1517E CAD Model

Description

The XCVU3P-1FFVC1517E is an embedded - FPGA (Field Programmable Gate Array) manufactured by AMD Xilinx.

  • Series: Virtex® UltraScale+™
  • Voltage Range: 0.825V to 0.876V
  • Total RAM Bits: 130355200
  • Package/Case: 1517-BBGA, FCBGA
  • Mounting: SMD (SMT)
  • I/O: 520
  • LABs/CLBs: 49260
  • Logic Elements/Cells: 862050
  • Temperature Range: 0°C to 100°C (TJ)
  • Category: Integrated circuits (ICs)
  • Popularity: Medium
  • MSL Level: 4 (72 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 256 CLBS, 12300 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 130 16384 1024 160-BQFP
Need more? Email Us
ECAD model for OR2C10A4J160-DB
Amd
IC FPGA 372 I/O 484FBGA / Spartan?-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA
Lowest to $247.4908
ECAD model for XC3S700A-5FGG484C
Amd
IC FPGA 520 I/O 1156FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XCKU040-3FFVA1156E
Amd
IC FPGA 800 I/O 1153FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XC5VLX155-1FF1153C
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL025T-1FG484M
Amd
IC FPGA 186 I/O 256FTBGA / Spartan?-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Lowest to $79.2793
ECAD model for XC6SLX9-3FTG256I
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CSFBGA
Need more? Email Us
ECAD model for LCMXO3LF-2100E-6MG256C
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
ECAD model for MPF200T-FCSG536E
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $193.9105
ECAD model for EP4CE115F29C7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention