EN
  • EN
  • DE

MAX4367EKA+T

Part No MAX4367EKA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703760-MAX4367EKA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4367EKA+T CAD Model

Description

Product Overview: MAX4367EKA+T from Maxim Integrated

The MAX4367EKA+T is a high-performance, low-distortion, operational amplifier designed by Maxim Integrated to meet the needs of a wide array of applications requiring efficient signal conditioning. This operational amplifier is particularly well-suited for audio and instrumentation applications due to its low-noise characteristics and high output drive capability.

Key Features

  • High Output Drive: Capable of delivering robust output current, the MAX4367EKA+T can drive heavy loads with ease, making it ideal for audio amplification and other applications that demand high current output.
  • Low Distortion: With its low harmonic distortion, the MAX4367EKA+T ensures clear and precise signal amplification, preserving the integrity of the original signal for high-fidelity audio applications.
  • Wide Bandwidth: The device offers a broad frequency response, enabling it to handle a variety of signals without compromising performance.
  • Low Voltage Operation: Designed to operate at low voltages, the MAX4367EKA+T is suitable for battery-powered devices and portable applications, providing efficient performance with minimal power consumption.
  • Compact SOT-23 Packaging: The MAX4367EKA+T comes in a small SOT-23 package, making it an excellent choice for space-constrained applications where board real estate is at a premium.

Applications

  • Audio Amplifiers
  • Active Filters
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Instrumentation
  • Portable and Battery-Powered Equipment

The MAX4367EKA+T from Maxim Integrated stands out for its ability to enhance system performance by offering low distortion and high output drive while maintaining a compact form factor. Whether it's for professional audio equipment, consumer electronics, or sensitive instrumentation, this operational amplifier is engineered to deliver reliable and superior performance. Its compatibility with a wide range of power supply voltages and the ability to operate under low power conditions make it a versatile choice for designers looking to optimize their circuit designs without sacrificing quality or functionality.

With Maxim Integrated's reputation for high-quality semiconductor products, the MAX4367EKA+T is a dependable component that can help bring your electronic designs to the next level.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess