EN
  • EN
  • DE

ILS TA180 50

Part No ILS TA180 50
Manufacturer C&K Components
Catalog Tactile Switches
Description TOP ACTUATED ILLUMINATED TACT,18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr C&K
Series ILS
Package Bulk
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.1A @ 30VDC
Actuator Type Plunger for Cap
Mounting Type Through Hole
Actuator Height off PCB, Vertical 7.20mm
Actuator Length, Right Angle -
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 6.70mm x 6.10mm
Illumination Illuminated
Illumination Type, Color LED, White
Illumination Voltage (Nominal) 3.6 VDC
Operating Force 180gf
Ingress Protection -
Features -
Temperature Range - Operating -40°C ~ 85°C
Actuator Material -
Switch Travel 0.25mm
Mechanical Life 100,000 Cycles
Base Product Number ILS TA180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1376562-ILS TA180 50
Ultra Librarian 3D Model Ultra Librarian ILS TA180 50 CAD Model

Description

The C&K ILS TA180 50 is an active tactile switch designed for reliable performance in various applications.

  • Operating Temperature: -40°C ~ 85°C
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Illumination Type, Color: LED, White
  • Illumination Voltage (Nominal): 3.6 VDC
  • Mechanical Life: 100,000 Cycles
  • Actuator Height Off PCB, Vertical: 7.20mm
  • Operating Force: 180gf

You May Also Be Interested in

C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
Diptronics
DTS-24N-V Diptronics Tactile Switches TACT SWITCH 12X12MM datasheet, inventory, & pricing.
Lowest to $0.1310
Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 160gf 3.55mm SMD (SMT) Tab 4.4mm x 1.8mm Surface Mount, Right Angle
Lowest to $0.0780
Alps Alpine
SKQJLBA010 Alps Alpine Tactile Switches 6.0x6.0x3.85mm 160gf datasheet, inventory, & pricing.
Lowest to $0.2765
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 5mm 6mm x 6mm Surface Mount
Lowest to $0.0184
knitter-switch
Tactile Switch SPST 0.8mm 7.6mm x 7.6mm Through Hole
Lowest to $3.7836
Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177
Zhejiang Bozhong Electric Co., Ltd.
3×4×2.0mm SMD tactile switch with approx. 3.9×3.0mm footprint, dual metal domes, flat terminals, and 260gf operating force
Lowest to $0.0418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7834 $50.9210
160+ $0.6428 $102.8480
245+ $0.6227 $152.5615
335+ $0.6026 $201.8710
430+ $0.5826 $250.5180
575+ $0.5223 $300.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess