EN
  • EN
  • DE
  • IT

ERZV14D241

Part No ERZV14D241
Manufacturer Panasonic
Catalog Miscellaneous
Description ZNR Transient/Surge Absorbers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822792-ERZV14D241
Ultra Librarian 3D Model Ultra Librarian ERZV14D241 CAD Model

Description

The Panasonic ERZV14D241 is a transient voltage suppressor (TVS) varistor, designed to protect sensitive electronic components from voltage surges caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). This varistor is part of Panasonic's ERZV series, known for its high surge current capability and reliable performance.

Applications:

  • Power Supplies: Used to protect power supply circuits from voltage surges.
  • Consumer Electronics: Implemented in TVs, audio equipment, and home appliances to protect against power line disturbances.
  • Industrial Equipment: Utilized in industrial automation systems and motor control circuits.
  • Telecommunications Equipment: Found in telecommunication devices to protect against lightning-induced surges.
  • Automotive Electronics: Used in automotive control units and sensor circuits for surge protection.

Features:

  • 240V Varistor Voltage: Clamps voltage at approximately 240V during a surge event.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Fast Response Time: Quickly responds to transient voltage events.
  • Compact Size: Small form factor allows for easy integration into various circuit designs.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Effective Surge Protection: Protects sensitive electronic components from voltage surges and transients.
  • Improved System Reliability: Enhances the reliability of electronic systems by preventing damage from overvoltage events.
  • Fast Response: Quickly clamps voltage surges to protect downstream components.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The ERZV14D241 varistor is designed to operate within specified voltage and temperature ranges, ensuring consistent performance in various conditions. It is typically connected in parallel with the circuit to be protected, diverting surge currents away from sensitive components. This varistor is particularly well-suited for applications where reliable surge protection is critical. Detailed specifications, including surge current rating and clamping voltage characteristics, are available in the manufacturer's datasheet. Its combination of high surge current capability, fast response time, and compact size makes it a preferred choice for a wide range of electronic applications. Proper selection of the varistor voltage is crucial to ensure optimal protection without interfering with normal circuit operation. The device is designed to provide long-term, reliable surge protection, extending the lifespan of the protected electronic equipment.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess