EN
  • EN
  • DE
  • IT

ERJ-2RKF3902X

Part No ERJ-2RKF3902X
Manufacturer Panasonic
Catalog Thick Film Resistors - SMD
Description ERJ-2RKF3902X Panasonic Thick Film Resistors - SMD 0402 39Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Product Category Thick Film Resistors - SMD
RoHS Details
Packaging Reel
Series ERJ-2Rx
Resistance 39 kOhms
Power Rating 100 mW (1/10 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 50 V
Case Code - in 0402
Case Code - mm 1005
Length 1 mm (0.039 in)
Width 0.5 mm (0.02 in)
Height 0.35 mm (0.014 in)
Application Automotive Grade
Features Precision Resistors
Qualification AEC-Q200
Brand Panasonic
Mounting Style PCB Mount
Product Thick Film Chip Resistors
Product Type Thick Film Resistors
Factory Pack Quantity Factory Pack Quantity 10000
Subcategory Resistors
Technology Thick Film
Termination Style SMD/SMT
Unit Weight 0.000023 oz
Ultra Librarian 3D Model Ultra Librarian ERJ-2RKF3902X CAD Model

You May Also Be Interested in

Royal Ohm
0402WGF6802TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0008
Royal Ohm
0805S8F4990T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W-S 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0017
Royal Ohm
0201WMF2203TEE Royalohm Thick Film Resistors - SMD RMC 0201 1/20W 1% T/R-15000 datasheet, inventory, & pricing.
Lowest to $0.0009
Royal Ohm
0603WAF5111T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0010
Royal Ohm
0603WAF1373T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0015
Royal Ohm
0603WAF2400T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0030
Royal Ohm
0201WMF470JTEE Royalohm Thick Film Resistors - SMD RMC 0201 1/20W 1% T/R-15000 datasheet, inventory, & pricing.
Lowest to $0.0009
Royal Ohm
0805W8F1200T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0033
Royal Ohm
0603WAJ0156T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0034

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess