Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Panasonic
Win Source Part Number 259921-ERBFE4R00U
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ERBFE4R00U CAD Model

Description

ERBFE4R00U

The ERBFE4R00U is an electronic component known for its exceptional performance in challenging environments. Its robust design ensures long-lasting functionality and reliability.

  • Features and Benefits:
    • High-performance capabilities.
    • Advanced thermal management.
    • Durability under extreme conditions.
    • Easy integration into existing systems.
  • Applications:
    • Telecommunications equipment
    • Automotive electronics
    • Medical devices
    • Aerospace electronics

This product is ideal for applications that require sustainable performance in demanding conditions, ensuring efficiency and reliability.

You May Also Be Interested in

OptiFuse
CERAMIC FUSE-6.3X32MM, SLOW 20A / 20 A 250 V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
ECAD model for TCA-20A
Eaton Bussmann
FUSE BOARD MOUNT 3A 125VAC 72VDC / Fuse Chip Fast Acting 3A 125V SMD Solder Pad 2410 T/R cULus
Need more? Email Us
ECAD model for TR2/6125FF3-R
Kamaya Inc.
FUSE CHIP 0.5A 64VDC 1206 / 500 mA AC 64 V DC Fuse Surface Mount 1206 (3216 Metric)
Lowest to $0.3260
ECAD model for FCC32501ADTP
Littelfuse Inc.
FUSE CERAMIC 10A 250VAC 5X20MM / 215 Series, 5 x 20 mm, Time-Lag (Slo-Blo®) Fuse
Lowest to $0.1006
ECAD model for 0215010.MXP
Multicomp
Fuse, Pcb, 2.5A, 125V, Very Fast Acting
Need more? Email Us
ECAD model for MCPFP 2.5A 125V
Littelfuse Inc.
FUSE BOARD MNT 250MA 250VAC 2DIP / 250 mA 250 V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400", 10.16mm)
Lowest to $4.4290
ECAD model for 0202.250H
NTE
THERMAL FUSE 84*C AXIAL / Thermal Cutoff (TCO) AC DC 15 A 84°C (183°F) Axial
Need more? Email Us
ECAD model for NTE8081
Kamaya Inc.
FUSE CHIP 1.0A 24VDC 0402 / 1 A AC 24 V DC Fuse Surface Mount 0402 (1005 Metric)
Need more? Email Us
ECAD model for FMC10102ABTH
Panasonic
FUSE BOARD MOUNT 5A 32VDC 0603 / 5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
ECAD model for ERB-RE5R00V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention