Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr OptiFuse
Series TCA
Package Bulk
Mounting Type Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 20 A
Voltage Rating - AC 250 V
Response Time Slow Blow
Package / Case 3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage 100A
Approval Agency cURus, KC, PSE/JET, TUV
Temperature Range - Operating -55°C ~ 125°C
Dimension 0.250" Dia x 1.252" L (6.35mm x 31.80mm)
Base Product Number TCA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0040
Other Names 2298-TCA-20A
Standard Package 1
Win Source Part Number 1225745-TCA-20A
Ultra Librarian 3D Model Ultra Librarian TCA-20A CAD Model

Description

The TCA-20A Cartridge Ceramic Fuse is part of the TCA series and has a voltage rating of 250V.

  • Product: TCA-20A Cartridge Ceramic Fuse
  • Series: TCA
  • Voltage Rating: 250V
  • Fuse Type: Slow Blow
  • Breaking Capacity: 100A @ rated voltage
  • Diameter: 0.250"
  • Length: 1.252" (6.35mm x 31.80mm)
  • Package: Bulk
  • Standard Package: 1 piece
  • Mounting Type: Holder
  • Temperature Range: -55°C ~ 125°C
  • Current Rating: 20A
  • HTSUS: 8535.10.0040
  • Manufacturer: OptiFuse

You May Also Be Interested in

Eaton Bussmann
FUSE .080 GREEN BARRIER SMD TR / Fuse Fast Acting 0.08A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Need more? Email Us
ECAD model for C308F80MA-TR
KOA Speer
Thin Film Chip Fuse, 0402, RoHS
Need more? Email Us
ECAD model for TF10BN0.63TTB
Littelfuse Inc.
FUSE BOARD MNT 630MA 250VAC RAD
Need more? Email Us
ECAD model for 37006300000
Eaton Bussmann
FUSE CERM 25A 250VAC 125VDC 3AB / Fuse Miniature Fast Acting 25A 250V Holder Cartridge 6.35 X 31.75mm Ceramic Carton CSA/UL
Need more? Email Us
ECAD model for BK/ABC-25-R
Multicomp
Fuse Micro 630mA 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MST 630MA 250V
Littelfuse Inc.
FUSE BOARD MOUNT 80A 75VDC
Lowest to $6.4207
ECAD model for 0881080.UR
Schurter Inc.
Surface Mount Fuse, 7.4 x 3.1 mm, Time-Lag T, 125 VAC, 125 VDC | FUSE BRD MNT 4A 125VAC/VDC 2SMD
Lowest to $0.9575
ECAD model for 3404.0120.24
Vishay
FUSE BOARD MOUNT 1A 32VDC 0603
Lowest to $0.8229
ECAD model for MFU0603FF01000P500
Eaton Bussmann
FUSE .250 BLACK BARRIER SMD TR / Fuse Fast Acting 0.25A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Need more? Email Us
ECAD model for C308F250MA-TR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention